Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
549,000
in stock
|
Buy Now | |
RS
from US$0.22
|
50,320
in stock
|
Buy Now | |
element14
from US$0.20
|
44,024
in stock
|
Buy Now | |
Farnell
from US$0.18
|
44,024
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
5,604
in stock
|
Buy Now | |
Micros
from US$0.17
|
1,855
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,255
in stock
|
Buy Now | |
Avnet Silica
-
|
165,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.9A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 1.9A |
Current Temperature | 25°C |
Device Marking | PMV213SN |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 2W |
Pulse Current Idm | 7.6A |
Tape Width | 8mm |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
N-Channel 100 V 250 mOhm 2 W Surface Mount TrenchMOS Standard Level FET SOT-23 | Future Electronics |
MOSFET N-Channel 100V 1.9A TO236AB | RS |
MOSFET, N CH, 100V, 1.9A, SOT-23 | element14 |
Mosfet, N Ch, 100V, 1.9A, Sot-23, Reel | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 100V 1.9A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV213SN 215?
Additional datasheets, footprints and schematics for PMV213SN 215 are listed on our Part Details page. You can also find images and similar parts to PMV213SN 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV213SN 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV213SN 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV213SN 215 fall under?
The PMV213SN 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV213SN 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV213SN 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PMV213SN 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV213SN 215 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for PMV213SN 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV213SN 215 often in real-time on the comparison pages.
What if I can't find stock of PMV213SN 215?
You can fill out our help required form which you can use to request a quote for PMV213SN 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.