Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,392
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
3,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
99
in stock
|
Buy Now | |
element14
from US$0.13
|
99
in stock
|
Buy Now | |
Farnell
from US$0.12
|
99
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.7A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 510mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single N-Channel 30 V 1200 mW 18.6 nC Silicon Surface Mount Mosfet - SOT-23 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 30V 7.2A Trench TO-236AB | RS |
Mosfet Transistor, N Channel, 5.7 A, 30 V, 0.019 Ohm, 4.5 V, 650 Mv Rohs Compliant: Yes |Nexperia PMV20XNER | Newark Electronics |
MOSFET, N-CH, 30V, 5.7A, TO236AB-3 | element14 |
Trans MOSFET N-CH 30V 7.2A 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PMV20XNER?
Additional datasheets, footprints and schematics for PMV20XNER are listed on our Part Details page. You can also find images and similar parts to PMV20XNER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV20XNER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV20XNER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV20XNER fall under?
The PMV20XNER is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV20XNER when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV20XNER you can contact the distributor directly for product support, shipping queries etc.
Is the PMV20XNER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV20XNER have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for PMV20XNER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV20XNER often in real-time on the comparison pages.
What if I can't find stock of PMV20XNER?
You can fill out our help required form which you can use to request a quote for PMV20XNER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.