Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
23,475
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
11,519
in stock
|
Buy Now | |
element14
from US$0.14
|
11,519
in stock
|
Buy Now | |
Farnell
from US$0.13
|
11,519
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.3A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 460mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Small Signal low RDSon automotive Trans MOSFET N-CH 20V 6.3A 3-Pin TO-236AB T/R | Avnet America |
MOSFET N-Ch 20V 6.3A Trench Auto TO236AB | RS |
Mosfet, N- Ch, 20V, 6.3A, To-236Ab | Newark Electronics |
MOSFET, N- CH, 20V, 6.3A, TO-236AB | element14 |
PMV20 Series 20 V 6.3 A 20 mOhm SMT N-Channel Trench Mosfet - TO-236AB | Future Electronics |
Where can I find additional details, specifications and documents for a PMV20XNEAR?
Additional datasheets, footprints and schematics for PMV20XNEAR are listed on our Part Details page. You can also find images and similar parts to PMV20XNEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV20XNEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV20XNEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV20XNEAR fall under?
The PMV20XNEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV20XNEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV20XNEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV20XNEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV20XNEAR have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMV20XNEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV20XNEAR often in real-time on the comparison pages.
What if I can't find stock of PMV20XNEAR?
You can fill out our help required form which you can use to request a quote for PMV20XNEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.