Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
3,425
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
18,000
in stock
|
Buy Now | |
element14
from US$0.13
|
3,425
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
960
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Transistor MOSFET N-CH 30V 6A 3-Pin TO-236AB T/R | Avnet Asia |
PMV19XNEAR Series N-Channel 30 V 3 A SMT Trench Mosfet - TO-236AB | Future Electronics |
Mosfet, N-Ch, 30V, 6A, To-236Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a PMV19XNEAR?
Additional datasheets, footprints and schematics for PMV19XNEAR are listed on our Part Details page. You can also find images and similar parts to PMV19XNEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV19XNEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV19XNEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV19XNEAR fall under?
The PMV19XNEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV19XNEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV19XNEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV19XNEAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMV19XNEAR have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for PMV19XNEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV19XNEAR often in real-time on the comparison pages.
What if I can't find stock of PMV19XNEAR?
You can fill out our help required form which you can use to request a quote for PMV19XNEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.