Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
19,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
36,000
in stock
|
Buy Now | |
element14
from US$0.11
|
15,975
in stock
|
Buy Now | |
Farnell
from US$0.11
|
15,975
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,730
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.8A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 510mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 20V 8.6A 3-Pin SOT-23 T/R | Avnet Asia |
Pmv16Xn/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia PMV16XNR | Newark Electronics |
MOSFET N-Ch 20V 8.6A Trench TO-236AB | RS |
MOSFET, N-CH, 20V, 6.8A, TO236AB-3 | element14 |
PMV16XNR Series 20 V 20 mOhm 20.2 nC 1200 mW N-Channel TrenchMOS FET - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a PMV16XNR?
Additional datasheets, footprints and schematics for PMV16XNR are listed on our Part Details page. You can also find images and similar parts to PMV16XNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV16XNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV16XNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV16XNR fall under?
The PMV16XNR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV16XNR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV16XNR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV16XNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV16XNR have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for PMV16XNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV16XNR often in real-time on the comparison pages.
What if I can't find stock of PMV16XNR?
You can fill out our help required form which you can use to request a quote for PMV16XNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.