Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,799
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,799
in stock
|
Buy Now | |
element14
from US$0.09
|
2,799
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
ELITE PROGRAM PART - PMV164ENEA/SOT23/TO-236AB | Future Electronics |
Mosfet, Aec-Q101, N-Ch, 60V, 1.6A, 0.64W Rohs Compliant: Yes |Nexperia PMV164ENEAR | Newark Electronics |
Transistor MOSFET N-CH 60V 1.6A 3-Pin TO-236AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PMV164ENEAR?
Additional datasheets, footprints and schematics for PMV164ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV164ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV164ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV164ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV164ENEAR fall under?
The PMV164ENEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV164ENEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV164ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV164ENEAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMV164ENEAR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for PMV164ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV164ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV164ENEAR?
You can fill out our help required form which you can use to request a quote for PMV164ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.