PMV15UNEAR Transistors by Nexperia

MOSFET, AEC-Q101, N-CH, 20V, 7A, 0.61W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
6,010
in stock
Buy Now
Logo for element14
element14
from US$0.13
6,010
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
560
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
9,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Mosfet, N-Ch, 20V, 7A, To-236Ab | Newark Electronics
Transistor MOSFET N-CH 20V 7A 3-Pin TO-236AB T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMV15UNEAR?

Additional datasheets, footprints and schematics for PMV15UNEAR are listed on our Part Details page. You can also find images and similar parts to PMV15UNEAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMV15UNEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV15UNEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMV15UNEAR fall under?

The PMV15UNEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to PMV15UNEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMV15UNEAR you can contact the distributor directly for product support, shipping queries etc.

Is the PMV15UNEAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PMV15UNEAR have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and EBV Elektronik have stock available or on a lead time for PMV15UNEAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMV15UNEAR often in real-time on the comparison pages.

What if I can't find stock of PMV15UNEAR?

You can fill out our help required form which you can use to request a quote for PMV15UNEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay