Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,725
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
516,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
184,879
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,725
in stock
|
Buy Now | |
element14
from US$0.11
|
1,725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
521
in stock
|
Buy Now | |
Avnet Silica
-
|
222,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.1A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.095ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 460mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Channel 40 V 120 mOhm Surface Mount Trench Power Mosfet - SOT-23 | Future Electronics |
Mosfet, N-Ch, 40V, 2.1A, Sot23 | Newark Electronics |
MOSFET, N-CH, 40V, 2.1A, SOT23 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 40V 2.1A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV130ENEAR?
Additional datasheets, footprints and schematics for PMV130ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV130ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV130ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV130ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV130ENEAR fall under?
The PMV130ENEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV130ENEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV130ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV130ENEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV130ENEAR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMV130ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV130ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV130ENEAR?
You can fill out our help required form which you can use to request a quote for PMV130ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.