Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
9,000
in stock
|
Buy Now | |
element14
from US$0.12
|
153
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.1A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.096ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 513mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pmv120Enea/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia PMV120ENEAR | Newark Electronics |
Trans MOSFET N-CH 60V 2.1A 3-Pin SOT-23 T/R | Avnet America |
MOSFET, N- CH, 60V, 2.1A, TO-236AB | element14 |
PMV120ENEA Series 60 V 2.1 A SMT N-Channel Trench Mosfet - TO-236AB | Future Electronics |
Where can I find additional details, specifications and documents for a PMV120ENEAR?
Additional datasheets, footprints and schematics for PMV120ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV120ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV120ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV120ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV120ENEAR fall under?
The PMV120ENEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV120ENEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV120ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV120ENEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV120ENEAR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for PMV120ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV120ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV120ENEAR?
You can fill out our help required form which you can use to request a quote for PMV120ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.