Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
851
in stock
|
Buy Now | |
element14
from US$0.07
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.4A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.097ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 463mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
P-Channel 20 V 2.4 A 128 mOhm 463 mW Surface Mount Trench Mosfet - SOT-23 | Future Electronics |
Mosfet, P-Ch, 20V, 2.4A, To-236Ab | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -20V, TO-236AB | element14 |
Transistor MOSFET P-CH 20V 2.4A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV100XPEAR?
Additional datasheets, footprints and schematics for PMV100XPEAR are listed on our Part Details page. You can also find images and similar parts to PMV100XPEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV100XPEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV100XPEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV100XPEAR fall under?
The PMV100XPEAR is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMV100XPEAR when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV100XPEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV100XPEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV100XPEAR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PMV100XPEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV100XPEAR often in real-time on the comparison pages.
What if I can't find stock of PMV100XPEAR?
You can fill out our help required form which you can use to request a quote for PMV100XPEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.