Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
29,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
29,000
in stock
|
Buy Now | |
element14
from US$0.10
|
845
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
425
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Pmt560Enea/Sot223/Sc-73 Rohs Compliant: Yes |Nexperia PMT560ENEAX | Newark Electronics |
Small Signal low RDSon automotive Trans MOSFET N-CH 100V 1.1A 3-Pin SC-73 T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 100V, SOT-223 | element14 |
PMT560ENEA Series 100 V 1.1 A Surface Mount N-Channel Trench MOSFET - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a PMT560ENEAX?
Additional datasheets, footprints and schematics for PMT560ENEAX are listed on our Part Details page. You can also find images and similar parts to PMT560ENEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMT560ENEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMT560ENEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMT560ENEAX fall under?
The PMT560ENEAX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMT560ENEAX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMT560ENEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMT560ENEAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMT560ENEAX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for PMT560ENEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMT560ENEAX often in real-time on the comparison pages.
What if I can't find stock of PMT560ENEAX?
You can fill out our help required form which you can use to request a quote for PMT560ENEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.