Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
195,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
195,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
70,000
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
4,748
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,415
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistance | 0.01ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low Ohmic Resistor | Newark Electronics |
Res Current Sense Thick Film 1206 10m Ohm 1% 1W ±100ppm/°C Molded Paper T/R | Avnet America |
PMR Series 1206 0.01 Ohm â–’1% 0.75W â–’100 ppm/â–‘C SMT Ultra-Low Ohmic Chip Resistor | Future Electronics |
LO1206 0,01R 1% 1W TK100 | Rutronik |
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206 | element14 |
Where can I find additional details, specifications and documents for a PMR18EZPFU10L0?
Additional datasheets, footprints and schematics for PMR18EZPFU10L0 are listed on our Part Details page. You can also find images and similar parts to PMR18EZPFU10L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR18EZPFU10L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR18EZPFU10L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR18EZPFU10L0 fall under?
The PMR18EZPFU10L0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR18EZPFU10L0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR18EZPFU10L0 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR18EZPFU10L0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR18EZPFU10L0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, CoreStaff and Chip One Stop have stock available or on a lead time for PMR18EZPFU10L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR18EZPFU10L0 often in real-time on the comparison pages.
What if I can't find stock of PMR18EZPFU10L0?
You can fill out our help required form which you can use to request a quote for PMR18EZPFU10L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.