Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,005
in stock
|
Buy Now | |
element14
from US$0.17
|
3,005
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, N-Ch, Aec-Q101, 3.8A, 30V Rohs Compliant: Yes |Nexperia PMPB55XNEAX | Newark Electronics |
Transistor MOSFET N-CH 30V 3.8A 8-Pin DFN2020MD T/R | Avnet Silica |
Trans MOSFET N-CH 30V 3.8A Automotive 6-Pin DFN-MD EP | Future Electronics |
Where can I find additional details, specifications and documents for a PMPB55XNEAX?
Additional datasheets, footprints and schematics for PMPB55XNEAX are listed on our Part Details page. You can also find images and similar parts to PMPB55XNEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB55XNEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB55XNEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB55XNEAX fall under?
The PMPB55XNEAX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMPB55XNEAX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB55XNEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB55XNEAX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMPB55XNEAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PMPB55XNEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB55XNEAX often in real-time on the comparison pages.
What if I can't find stock of PMPB55XNEAX?
You can fill out our help required form which you can use to request a quote for PMPB55XNEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.