Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.042ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 1.65W |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Small Signal low RDSon automotive Trans MOSFET N-CH 60V 4A 6-Pin DFN2020MD T/R | Avnet Asia |
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1220-6 | Newark Electronics |
PMPB55ENEA Series 60 V 4 A Surface Mount N-Channel Trench MOSFET - DFN2020MD-6 | Future Electronics |
MOSFET, AEC-Q101, N-CH, 60V, SOT-1220-6 | element14 |
Where can I find additional details, specifications and documents for a PMPB55ENEAX?
Additional datasheets, footprints and schematics for PMPB55ENEAX are listed on our Part Details page. You can also find images and similar parts to PMPB55ENEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB55ENEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB55ENEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB55ENEAX fall under?
The PMPB55ENEAX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMPB55ENEAX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB55ENEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB55ENEAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB55ENEAX have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PMPB55ENEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB55ENEAX often in real-time on the comparison pages.
What if I can't find stock of PMPB55ENEAX?
You can fill out our help required form which you can use to request a quote for PMPB55ENEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.