Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.7A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.04ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 12.5W |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MISCELLANEOUS MOSFETS | Farnell |
P-Channel 30 V 4.7 A 50 mOhm 1.7 W Surface Mount Trench Mosfet - DFN2020MD-6 | Future Electronics |
Mosfet, P-Ch, -30V, -4.7A, Sot-1220 | Newark Electronics |
MOSFET, P-CH, -30V, -4.7A, SOT-1220 | element14 |
Transistor MOSFET P-CH 30V 4.7A 6-Pin SOT-1220 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMPB48EPAX?
Additional datasheets, footprints and schematics for PMPB48EPAX are listed on our Part Details page. You can also find images and similar parts to PMPB48EPAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB48EPAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB48EPAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB48EPAX fall under?
The PMPB48EPAX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMPB48EPAX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB48EPAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB48EPAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB48EPAX have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Avnet America have stock available or on a lead time for PMPB48EPAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB48EPAX often in real-time on the comparison pages.
What if I can't find stock of PMPB48EPAX?
You can fill out our help required form which you can use to request a quote for PMPB48EPAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.