Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
1,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,330
in stock
|
Buy Now | |
element14
from US$0.18
|
1,330
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6.1A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 12.5W |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, P-Ch, -30V, -6.1A, Sot-1220 | Newark Electronics |
MOSFET, P-CH, -30V, -6.1A, SOT-1220 | element14 |
P-Channel 30 V 6.1 A 29 mOhm 1.7 W Surface Mount Trench Mosfet - DFN2020MD-6 | Future Electronics |
Transistor MOSFET P-CH 30V 6.1A 6-Pin SOT-1220 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMPB27EPAX?
Additional datasheets, footprints and schematics for PMPB27EPAX are listed on our Part Details page. You can also find images and similar parts to PMPB27EPAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB27EPAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB27EPAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB27EPAX fall under?
The PMPB27EPAX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMPB27EPAX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB27EPAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB27EPAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB27EPAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PMPB27EPAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB27EPAX often in real-time on the comparison pages.
What if I can't find stock of PMPB27EPAX?
You can fill out our help required form which you can use to request a quote for PMPB27EPAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.