Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,725
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
300
in stock
|
Buy Now | |
element14
from US$0.12
|
300
in stock
|
Buy Now | |
Farnell
from US$0.12
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.9A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.175ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 3.3W |
Transistor Case Style | SOT-1220 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMPB215ENEA Series 80 V 1.9 A 230 mOhm N-Channel TrenchMOS FET - DFN-2020MD-6 | Future Electronics |
MOSFET N-Ch 80V 2.8A Trench Auto DFN2020 | RS |
Mosfet Transistor, N Channel, 1.9 A, 80 V, 0.175 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Nexperia PMPB215ENEAX | Newark Electronics |
MOSFET, N CHANNEL, 80V, 1.9A, SOT-1220-8 | element14 |
Trans MOSFET N-CH 80V 2.8A 6-Pin DFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMPB215ENEAX?
Additional datasheets, footprints and schematics for PMPB215ENEAX are listed on our Part Details page. You can also find images and similar parts to PMPB215ENEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB215ENEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB215ENEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB215ENEAX fall under?
The PMPB215ENEAX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMPB215ENEAX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB215ENEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB215ENEAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB215ENEAX have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMPB215ENEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB215ENEAX often in real-time on the comparison pages.
What if I can't find stock of PMPB215ENEAX?
You can fill out our help required form which you can use to request a quote for PMPB215ENEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.