Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,886
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,886
in stock
|
Buy Now | |
element14
from US$0.17
|
2,886
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 460mW |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, Aec-Q101, N-Ch, 20V, Sot-1220-6 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 20V, SOT-1220-6 | element14 |
PMPB20XNEA Series 20 V 7.5 A Surface Mount N-Channel Trench MOSFET - DFN2020MD-6 | Future Electronics |
Small Signal low RDSon automotive Trans MOSFET N-CH 20V 7.5A 6-Pin DFN2020MD T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMPB20XNEAX?
Additional datasheets, footprints and schematics for PMPB20XNEAX are listed on our Part Details page. You can also find images and similar parts to PMPB20XNEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB20XNEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB20XNEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB20XNEAX fall under?
The PMPB20XNEAX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMPB20XNEAX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB20XNEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB20XNEAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB20XNEAX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Future Electronics have stock available or on a lead time for PMPB20XNEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB20XNEAX often in real-time on the comparison pages.
What if I can't find stock of PMPB20XNEAX?
You can fill out our help required form which you can use to request a quote for PMPB20XNEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.