Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,430
in stock
|
Buy Now | |
element14
from US$0.16
|
1,430
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,430
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10.4A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0165ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1.7W |
Transistor Case Style | SOT-1220 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet, N Channel, 30V, Sot1220 | Newark Electronics |
MOSFET, N-CH, 30V, SOT1220 | element14 |
Trans MOSFET N-CH 30V 7.2A 6-Pin DFN EP T/R | EBV Elektronik |
Trench MOSFET N-channel 30V 7A DFN2020-6 | RS |
PMPB20 Series 30 V 7.2 A 19.5 mOhm N-Channel Trench Mosfet - DFN2020MD-6 | Future Electronics |
Where can I find additional details, specifications and documents for a PMPB20EN 115?
Additional datasheets, footprints and schematics for PMPB20EN 115 are listed on our Part Details page. You can also find images and similar parts to PMPB20EN 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB20EN 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB20EN 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB20EN 115 fall under?
The PMPB20EN 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMPB20EN 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB20EN 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB20EN 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB20EN 115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for PMPB20EN 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB20EN 115 often in real-time on the comparison pages.
What if I can't find stock of PMPB20EN 115?
You can fill out our help required form which you can use to request a quote for PMPB20EN 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.