Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
7,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
7,540
in stock
|
Buy Now | |
element14
from US$0.13
|
7,540
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, P-Ch, -30V, -10.6A, 150Deg C, 2W Rohs Compliant: Yes |Nexperia PMPB16EPX | Newark Electronics |
P-Channel 30 V 7.5 A 20 mOhm Surface Mount Trench Mosfet - DFN2020MD-6 | Future Electronics |
Transistor MOSFET P-CH 30V 10.6A 6-Pin DFN2020MD T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMPB16EPX?
Additional datasheets, footprints and schematics for PMPB16EPX are listed on our Part Details page. You can also find images and similar parts to PMPB16EPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB16EPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB16EPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB16EPX fall under?
The PMPB16EPX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMPB16EPX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB16EPX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB16EPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMPB16EPX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PMPB16EPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB16EPX often in real-time on the comparison pages.
What if I can't find stock of PMPB16EPX?
You can fill out our help required form which you can use to request a quote for PMPB16EPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.