Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.9A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.013ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 12.5W |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
N-Channel 20 V 7.9 A 18 mOhm 1.6 W Surface Mount Trench Mosfet - DFN2020MD-6 | Future Electronics |
Transistor MOSFET N-CH 20V 7.9A 6-Pin SOT-1220 T/R | Avnet America |
MOSFET, N-CH, 20V, 7.9A, 12.5W, SOT-1220 | Farnell |
Mosfet, N-Ch, 20V, 7.9A, 12.5W, Sot-1220 | Newark Electronics |
Where can I find additional details, specifications and documents for a PMPB12UNEAX?
Additional datasheets, footprints and schematics for PMPB12UNEAX are listed on our Part Details page. You can also find images and similar parts to PMPB12UNEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB12UNEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB12UNEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB12UNEAX fall under?
The PMPB12UNEAX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMPB12UNEAX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB12UNEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB12UNEAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB12UNEAX have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for PMPB12UNEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB12UNEAX often in real-time on the comparison pages.
What if I can't find stock of PMPB12UNEAX?
You can fill out our help required form which you can use to request a quote for PMPB12UNEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.