Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
11,800
in stock
|
Buy Now | |
Farnell
from US$0.14
|
867,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
13,440
in stock
|
Buy Now | |
element14
from US$0.17
|
13,440
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 9A |
On Resistance Rds(on) | 0.0145ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
RoHS Compliant | Yes |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 30V, 9A, Dfn2020Md Rohs Compliant: Yes |Nexperia PMPB11EN,115 | Newark Electronics |
MOSFET, N-CH, 30V, 9A, DFN2020MD | element14 |
Trench MOSFET N-channel 30V 9A DFN2020-6 | RS |
Trans MOSFET N-CH 30V 9A 6-Pin DFN-MD EP T/R | Avnet Silica |
PMPB11EN Series 30 V 14.5 mOhm 13.7 nC N-Channel TrenchMOS FET - DFN-2020MD-6 | Future Electronics |
Where can I find additional details, specifications and documents for a PMPB11EN,115.?
Additional datasheets, footprints and schematics for PMPB11EN,115. are listed on our Part Details page. You can also find images and similar parts to PMPB11EN,115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB11EN,115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB11EN,115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB11EN,115. fall under?
The PMPB11EN,115. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMPB11EN,115. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB11EN,115. you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB11EN,115. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMPB11EN,115. have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet Silica have stock available or on a lead time for PMPB11EN,115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB11EN,115. often in real-time on the comparison pages.
What if I can't find stock of PMPB11EN,115.?
You can fill out our help required form which you can use to request a quote for PMPB11EN,115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.