Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.01ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 12.5W |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N-Ch, 20V, 9A, Sot-1220 | Newark Electronics |
MOSFET, N-CH, 20V, 9A, 12.5W, SOT-1220 | element14 |
N-Channel 20 V 9 A 14 mOhm 1.7 W Surface Mount Trench Mosfet - DFN2020MD-6 | Future Electronics |
Transistor MOSFET N-CH 20V 9A 6-Pin SOT-1220 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMPB10XNEAX?
Additional datasheets, footprints and schematics for PMPB10XNEAX are listed on our Part Details page. You can also find images and similar parts to PMPB10XNEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB10XNEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB10XNEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB10XNEAX fall under?
The PMPB10XNEAX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMPB10XNEAX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB10XNEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB10XNEAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMPB10XNEAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PMPB10XNEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB10XNEAX often in real-time on the comparison pages.
What if I can't find stock of PMPB10XNEAX?
You can fill out our help required form which you can use to request a quote for PMPB10XNEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.