Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
3,036
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,400
in stock
|
Buy Now | |
element14
from US$0.10
|
3,036
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, P-Ch, 20V, 3.2A, Dfn2020Md | Newark Electronics |
Transistor MOSFET P-CH 20V 3.2A 8-Pin DFN2020MD T/R | Avnet Silica |
Trans MOSFET P-CH 20V 3.2A Automotive 6-Pin DFN-MD EP | Future Electronics |
Where can I find additional details, specifications and documents for a PMPB100XPEAX?
Additional datasheets, footprints and schematics for PMPB100XPEAX are listed on our Part Details page. You can also find images and similar parts to PMPB100XPEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMPB100XPEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMPB100XPEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMPB100XPEAX fall under?
The PMPB100XPEAX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMPB100XPEAX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMPB100XPEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMPB100XPEAX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMPB100XPEAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PMPB100XPEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMPB100XPEAX often in real-time on the comparison pages.
What if I can't find stock of PMPB100XPEAX?
You can fill out our help required form which you can use to request a quote for PMPB100XPEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.