Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 128 x 64 |
---|---|
Display Appearance | Yellow on Black |
Logic Voltage | 2.8V |
Interface Type | I2C Parallel SPI |
Module Size | 70.9mm x 41.9mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Display Construction | TAB |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Display Technology | OLED |
Pixel Size (H x W) | 0.45mm x 0.45mm |
Screen Size | 2.7" |
Viewing Area (H x W) | 30.69mm x 61.41mm |
Display, Oled 128X64 Yellow | Newark Electronics |
DISPLAY, OLED 128X64 YLW | element14 |
Where can I find additional details, specifications and documents for a PMO 19301?
Additional datasheets, footprints and schematics for PMO 19301 are listed on our Part Details page. You can also find images and similar parts to PMO 19301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMO 19301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMO 19301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMO 19301 fall under?
The PMO 19301 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to PMO 19301 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMO 19301 you can contact the distributor directly for product support, shipping queries etc.
Is the PMO 19301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMO 19301 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PMO 19301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMO 19301 often in real-time on the comparison pages.
What if I can't find stock of PMO 19301?
You can fill out our help required form which you can use to request a quote for PMO 19301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.