Graphic OLED Displays
Parts from Graphic OLED Displays Category
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Green on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
OLED GRAPHIC DISPLAY, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Blue on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:80.5mm x 19mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:82.5mm x 19mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 48 X 64PIXELS; Resolution:48 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:15.9mm x 27mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C;RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 64 X 32PIXELS; Resolution:64 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.85mm x 16.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 64 X 48PIXELS; Resolution:64 x 48 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:19.9mm x 23.1mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 96 X 16PIXELS; Resolution:96 x 16 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:33mm x 10mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:SPI; Module Size:32.5mm x 20.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:66.5mm x 35mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C;RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C, SPI; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, SPI; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:27.3mm x 27.3mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:27.3mm x 27.3mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Blue on Black; Logic Voltage:3.3V; Interface Type:Parallel, SPI; Module Size:97mm x 32.5mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OLED GRAPHIC DISPLAY, COB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3.3V; Interface Type:Parallel, SPI; Module Size:97mm x 32.5mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes