Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.035ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 560mW |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, 30V, 6A, Sot-457 | Newark Electronics |
MOSFET, P-CH, -30V, -6A, SOT-457-6 | element14 |
SOT457 N-channel enhancement mode Field-Effect Transistor Mosfet | Future Electronics |
Transistor MOSFET P-CH 30V 6A 6-Pin SOT-457 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMN50EPEX?
Additional datasheets, footprints and schematics for PMN50EPEX are listed on our Part Details page. You can also find images and similar parts to PMN50EPEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN50EPEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN50EPEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN50EPEX fall under?
The PMN50EPEX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMN50EPEX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN50EPEX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN50EPEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMN50EPEX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PMN50EPEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN50EPEX often in real-time on the comparison pages.
What if I can't find stock of PMN50EPEX?
You can fill out our help required form which you can use to request a quote for PMN50EPEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.