Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,995
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,995
in stock
|
Buy Now | |
element14
from US$0.13
|
3,995
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.2A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.032ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
RoHS Compliant | Yes |
ELITE PROGRAM PART - PMN40ENA/SOT457/SC-74 | Future Electronics |
Mosfet, N-Ch, 60V, 4.2A, Tsop-6 | Newark Electronics |
MOSFET, N-CH, 60V, 4.2A, TSOP-6 | element14 |
Transistor MOSFET N-CH 60V 4.2A 6-Pin TSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMN40ENAX?
Additional datasheets, footprints and schematics for PMN40ENAX are listed on our Part Details page. You can also find images and similar parts to PMN40ENAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN40ENAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN40ENAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN40ENAX fall under?
The PMN40ENAX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMN40ENAX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN40ENAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN40ENAX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMN40ENAX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PMN40ENAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN40ENAX often in real-time on the comparison pages.
What if I can't find stock of PMN40ENAX?
You can fill out our help required form which you can use to request a quote for PMN40ENAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.