Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
5,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,338
in stock
|
Buy Now | |
element14
from US$0.15
|
5,338
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
126,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5.2A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.03ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -680mV |
Power Dissipation Pd | 550mW |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, -20V, -5.2A, Sot-457-6 | Newark Electronics |
MOSFET, P-CH, -20V, -5.2A, SOT-457-6 | element14 |
Trans MOSFET P-CH 20V 6.8A 6-Pin TSOP T/R | Avnet America |
MOSFET PMN30XP/SOT457/SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a PMN30XPX?
Additional datasheets, footprints and schematics for PMN30XPX are listed on our Part Details page. You can also find images and similar parts to PMN30XPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN30XPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN30XPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN30XPX fall under?
The PMN30XPX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMN30XPX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN30XPX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN30XPX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMN30XPX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for PMN30XPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN30XPX often in real-time on the comparison pages.
What if I can't find stock of PMN30XPX?
You can fill out our help required form which you can use to request a quote for PMN30XPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.