Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5.3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
RoHS Compliant | Yes |
Mosfet, P-Ch, -20V, -5.3A, 0.56W | Newark Electronics |
MOSFET 20V P-CHANNEL TRENCHMOS | Future Electronics |
Transistor MOSFET P-CH 20V 5.3A 6-Pin TSOP T/R | Avnet America |
MOSFET, P-CH, -20V, -5.3A, 0.56W | element14 |
Where can I find additional details, specifications and documents for a PMN30XPEX?
Additional datasheets, footprints and schematics for PMN30XPEX are listed on our Part Details page. You can also find images and similar parts to PMN30XPEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN30XPEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN30XPEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN30XPEX fall under?
The PMN30XPEX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMN30XPEX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN30XPEX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN30XPEX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMN30XPEX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for PMN30XPEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN30XPEX often in real-time on the comparison pages.
What if I can't find stock of PMN30XPEX?
You can fill out our help required form which you can use to request a quote for PMN30XPEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.