Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,769
in stock
|
Buy Now | |
element14
from US$0.07
|
1,769
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
290
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.8A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 530mW |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 20V, 4.8A, Sot-457-6 | Newark Electronics |
MOSFET, N-CH, 20V, 4.8A, SOT-457-6 | element14 |
ELITE PROGRAM PART - PMN30UNE/SOT457/SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a PMN30UNEX?
Additional datasheets, footprints and schematics for PMN30UNEX are listed on our Part Details page. You can also find images and similar parts to PMN30UNEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN30UNEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN30UNEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN30UNEX fall under?
The PMN30UNEX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMN30UNEX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN30UNEX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN30UNEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMN30UNEX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for PMN30UNEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN30UNEX often in real-time on the comparison pages.
What if I can't find stock of PMN30UNEX?
You can fill out our help required form which you can use to request a quote for PMN30UNEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.