Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
665
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
665
in stock
|
Buy Now | |
element14
from US$0.10
|
665
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, Aec-Q101, N-Ch, 40V, 5.4A, Tsop Rohs Compliant: Yes |Nexperia PMN30ENEAX | Newark Electronics |
Transistor MOSFET N-CH 40V 5.4A 6-Pin TSOP T/R | EBV Elektronik |
ELITE PROGRAM PART - PMN30ENEA/SOT457/SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a PMN30ENEAX?
Additional datasheets, footprints and schematics for PMN30ENEAX are listed on our Part Details page. You can also find images and similar parts to PMN30ENEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN30ENEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN30ENEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN30ENEAX fall under?
The PMN30ENEAX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMN30ENEAX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN30ENEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN30ENEAX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMN30ENEAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for PMN30ENEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN30ENEAX often in real-time on the comparison pages.
What if I can't find stock of PMN30ENEAX?
You can fill out our help required form which you can use to request a quote for PMN30ENEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.