Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2,355
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,355
in stock
|
Buy Now | |
element14
from US$0.11
|
2,355
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.2A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.285ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
RoHS Compliant | Yes |
Mosfet, N-Ch, 100V, 1.2A, Tsop-6 | Newark Electronics |
MOSFET, N-CH, 100V, 1.2A, TSOP-6 | element14 |
Transistor MOSFET N-CH 100V 1.2A 6-Pin TSOP T/R | Avnet Silica |
ELITE PROGRAM PART - PMN280ENEA/SOT457/SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a PMN280ENEAX?
Additional datasheets, footprints and schematics for PMN280ENEAX are listed on our Part Details page. You can also find images and similar parts to PMN280ENEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN280ENEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN280ENEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN280ENEAX fall under?
The PMN280ENEAX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMN280ENEAX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN280ENEAX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN280ENEAX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMN280ENEAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PMN280ENEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN280ENEAX often in real-time on the comparison pages.
What if I can't find stock of PMN280ENEAX?
You can fill out our help required form which you can use to request a quote for PMN280ENEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.