Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.017ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 560mW |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 30V, 8A, Sot-457-6 | Newark Electronics |
MOSFET, N-CH, 30V, 8A, SOT-457-6 | element14 |
SOT457 N-channel enhancement mode Field-Effect Transistor Mosfet | Future Electronics |
Transistor MOSFET N-CH 30V 8A 6-Pin SOT-457 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMN25ENEX?
Additional datasheets, footprints and schematics for PMN25ENEX are listed on our Part Details page. You can also find images and similar parts to PMN25ENEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN25ENEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN25ENEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN25ENEX fall under?
The PMN25ENEX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMN25ENEX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN25ENEX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN25ENEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMN25ENEX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PMN25ENEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN25ENEX often in real-time on the comparison pages.
What if I can't find stock of PMN25ENEX?
You can fill out our help required form which you can use to request a quote for PMN25ENEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.