Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.176ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 475mW |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 60V, 2A, SOT-457-6 | element14 |
Mosfet, N-Ch, 60V, 2A, Sot-457-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a PMN230ENEX?
Additional datasheets, footprints and schematics for PMN230ENEX are listed on our Part Details page. You can also find images and similar parts to PMN230ENEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMN230ENEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMN230ENEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMN230ENEX fall under?
The PMN230ENEX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMN230ENEX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMN230ENEX you can contact the distributor directly for product support, shipping queries etc.
Is the PMN230ENEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMN230ENEX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PMN230ENEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMN230ENEX often in real-time on the comparison pages.
What if I can't find stock of PMN230ENEX?
You can fill out our help required form which you can use to request a quote for PMN230ENEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.