Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0490
|
2,156
in stock
|
Buy Now | |
Avnet Asia
from US$0.0378
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0343
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
5,815
in stock
|
Buy Now | |
element14
from US$0.05
|
2,156
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0312
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 800mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.47ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 370mW |
Transistor Case Style | DFN0606 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
DFN0606 MOSFET N Channel Enhancement 20V 800mA 3-Pin DFN Surface Mount T/R | Avnet Asia |
PMH600UNE Series 20 V 800 mA 620 mOhm N-Channel Trench Mosfet - DFN0606-3 | Future Electronics |
Mosfet, N-Ch, 20V, 0.8A, Dfn0606 | Newark Electronics |
MOSFET, N-CH, 20V, 0.8A, DFN0606 | element14 |
Where can I find additional details, specifications and documents for a PMH600UNEH?
Additional datasheets, footprints and schematics for PMH600UNEH are listed on our Part Details page. You can also find images and similar parts to PMH600UNEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMH600UNEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMH600UNEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMH600UNEH fall under?
The PMH600UNEH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMH600UNEH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMH600UNEH you can contact the distributor directly for product support, shipping queries etc.
Is the PMH600UNEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMH600UNEH have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMH600UNEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMH600UNEH often in real-time on the comparison pages.
What if I can't find stock of PMH600UNEH?
You can fill out our help required form which you can use to request a quote for PMH600UNEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.