Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
8,830
in stock
|
Buy Now | |
Avnet America
from US$0.0365
|
20,000
in stock
|
Buy Now | |
element14
from US$0.06
|
8,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
950
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0369
|
-
|
Buy Now | |
Avnet Asia
from US$0.0382
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 770mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 380mW |
Transistor Case Style | DFN0606 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
DFN0606 MOSFET N Channel Enhancement 30V 770mA 3-Pin DFN Surface Mount T/R | Avnet America |
MOSFET, N-CH, 30V, 0.77A, DFN0606 | element14 |
Mosfet, N-Ch, 30V, 0.77A, Dfn0606 | Newark Electronics |
PMH550UNE Series 30V 0.77 A 0.67 mOhm, N-Channel Trench Mosfet - DFN0606-3 | Future Electronics |
Where can I find additional details, specifications and documents for a PMH550UNEH?
Additional datasheets, footprints and schematics for PMH550UNEH are listed on our Part Details page. You can also find images and similar parts to PMH550UNEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMH550UNEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMH550UNEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMH550UNEH fall under?
The PMH550UNEH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMH550UNEH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMH550UNEH you can contact the distributor directly for product support, shipping queries etc.
Is the PMH550UNEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMH550UNEH have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for PMH550UNEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMH550UNEH often in real-time on the comparison pages.
What if I can't find stock of PMH550UNEH?
You can fill out our help required form which you can use to request a quote for PMH550UNEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.