Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0391
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0402
|
-
|
Buy Now | |
Avnet America
from US$0.0391
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0409
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -520mA |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 1.3ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 380mW |
Transistor Case Style | DFN0606 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, P-Ch, -30V, -0.52A, Dfn0606 | Newark Electronics |
PMH1200UPE Series 30 V 0.52 A 1.6 Ohm P-Channel Trench Mosfet - DFN0606-3 | Future Electronics |
DFN0606 MOSFET P Channel Enhancement 30V 520mA 3-Pin DFN Surface Mount T/R | Avnet America |
MOSFET, P-CH, -30V, -0.52A, DFN0606 | element14 |
Where can I find additional details, specifications and documents for a PMH1200UPEH?
Additional datasheets, footprints and schematics for PMH1200UPEH are listed on our Part Details page. You can also find images and similar parts to PMH1200UPEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMH1200UPEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMH1200UPEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMH1200UPEH fall under?
The PMH1200UPEH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMH1200UPEH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMH1200UPEH you can contact the distributor directly for product support, shipping queries etc.
Is the PMH1200UPEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMH1200UPEH have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for PMH1200UPEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMH1200UPEH often in real-time on the comparison pages.
What if I can't find stock of PMH1200UPEH?
You can fill out our help required form which you can use to request a quote for PMH1200UPEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.