Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel + Schottky |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | -600mV |
Power Dissipation Pd | 485mW |
Transistor Case Style | SOT-1118 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
MOSFET-SCHOTTKY, 20V, SOT1118 | element14 |
Mosfet Transistor, P Channel + Schottky, 3 A, 20 V, 0.08 Ohm, 4.5 V, -600 Mv Rohs Compliant: Yes |Nexperia PMFPB8032XP,115 | Newark Electronics |
Where can I find additional details, specifications and documents for a PMFPB8032XP 115?
Additional datasheets, footprints and schematics for PMFPB8032XP 115 are listed on our Part Details page. You can also find images and similar parts to PMFPB8032XP 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMFPB8032XP 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMFPB8032XP 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMFPB8032XP 115 fall under?
The PMFPB8032XP 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMFPB8032XP 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMFPB8032XP 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMFPB8032XP 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMFPB8032XP 115 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PMFPB8032XP 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMFPB8032XP 115 often in real-time on the comparison pages.
What if I can't find stock of PMFPB8032XP 115?
You can fill out our help required form which you can use to request a quote for PMFPB8032XP 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.