Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 870mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.37ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 560mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 870mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1V |
Voltage Vgs Rds on Measurement | 4.5V |
MOSFET, N CH, 30V, 0.87A, SOT323 | element14 |
Mosfet Transistor, N Channel, 870 Ma, 30 V, 370 Mohm, 4.5 V, 1 V Rohs Compliant: Yes |Nexperia PMF370XN,115 | Newark Electronics |
Where can I find additional details, specifications and documents for a PMF370XN 115?
Additional datasheets, footprints and schematics for PMF370XN 115 are listed on our Part Details page. You can also find images and similar parts to PMF370XN 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMF370XN 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMF370XN 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMF370XN 115 fall under?
The PMF370XN 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMF370XN 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMF370XN 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMF370XN 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMF370XN 115 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PMF370XN 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMF370XN 115 often in real-time on the comparison pages.
What if I can't find stock of PMF370XN 115?
You can fill out our help required form which you can use to request a quote for PMF370XN 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.