Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0319
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
102,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0319
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
80,709
in stock
|
Buy Now | |
element14
from US$0.0477
|
80,709
in stock
|
Buy Now | |
Farnell
from US$0.0448
|
80,709
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,514
in stock
|
Buy Now | |
EBV Elektronik
-
|
180,000
in stock
|
Buy Now | |
Avnet Silica
-
|
54,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0400
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.175ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -900mV |
Power Dissipation Pd | 290mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
P-Channel 20 V 200 mOhm 290 mW 2.6 nC TrenchMOS FET - SOT-323 | Future Electronics |
Trench MOSFET P-channel 20V 1A SOT323 | RS |
Mosfet, P Channel, 20V, 1A, Sot323 | Newark Electronics |
MOSFET, P CH, -20V, -1A, SOT323 | element14 |
Trans MOSFET P-CH 20V 1A 3-Pin SC-70 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PMF170XP 115?
Additional datasheets, footprints and schematics for PMF170XP 115 are listed on our Part Details page. You can also find images and similar parts to PMF170XP 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMF170XP 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMF170XP 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMF170XP 115 fall under?
The PMF170XP 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMF170XP 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMF170XP 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMF170XP 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMF170XP 115 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMF170XP 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMF170XP 115 often in real-time on the comparison pages.
What if I can't find stock of PMF170XP 115?
You can fill out our help required form which you can use to request a quote for PMF170XP 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.