Status: | Unknown |
---|---|
Series: | PME295 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
942
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
22,800
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
4,504
in stock
|
Buy Now | |
element14
from US$0.84
|
3,304
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,304
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
452
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Product Range | PME295 Series |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating | 440VAC |
Voltage Rating VAC | 440V |
Cap 0.001Uf 440Vac/480Vac 20% 18 X 5.5 X 12.5Mm Rdl 15Mm Rohs Compliant: Yes |Kemet PME295RB4100MR30 | Newark Electronics |
SUPPRESSION CAP, 1000PF, CLASS Y1, 440V | element14 |
KEMET Y Capacitor, 1nF, 440VAC, 20% | Distrelec |
Safety Capacitors 440V 0.001uF 20% LS=15mm | Rapid Electronics |
Capacitor: paper | Transfer Multisort Elektronik |
Safety Capacitor, 1000 pF, 440 VAC, � 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 1000 pF, 440 VAC, ± 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
1nF +/-20% 480 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME295RB4100MR30 | RS Americas |
Where can I find additional details, specifications and documents for a PME295RB4100MR30?
Additional datasheets, footprints and schematics for PME295RB4100MR30 are listed on our Part Details page. You can also find images and similar parts to PME295RB4100MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME295RB4100MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME295RB4100MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME295RB4100MR30 fall under?
The PME295RB4100MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME295RB4100MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME295RB4100MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME295RB4100MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME295RB4100MR30 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PME295RB4100MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME295RB4100MR30 often in real-time on the comparison pages.
What if I can't find stock of PME295RB4100MR30?
You can fill out our help required form which you can use to request a quote for PME295RB4100MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.