Status: | Unknown |
---|---|
Series: | PME271Y Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Suppression Class | Y2 |
Product Range | PME271Y Series |
Voltage Rating X | - |
Voltage Rating Y | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
2.2Nf Ac 20V |Kemet PME271Y422MR19T1 | Newark Electronics |
Safety Capacitor, 2200 pF, 250 VAC, ± 20%, Y2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PME271Y422MR19T1?
Additional datasheets, footprints and schematics for PME271Y422MR19T1 are listed on our Part Details page. You can also find images and similar parts to PME271Y422MR19T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271Y422MR19T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271Y422MR19T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271Y422MR19T1 fall under?
The PME271Y422MR19T1 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PME271Y422MR19T1 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271Y422MR19T1 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271Y422MR19T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271Y422MR19T1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for PME271Y422MR19T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271Y422MR19T1 often in real-time on the comparison pages.
What if I can't find stock of PME271Y422MR19T1?
You can fill out our help required form which you can use to request a quote for PME271Y422MR19T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.