Status: | Unknown |
---|---|
Series: | PME271M Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
579
in stock
|
Buy Now | |
element14
from US$0.63
|
579
in stock
|
Buy Now | |
Farnell
from US$0.59
|
579
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
431
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Suppression Class | X2 |
Product Range | PME271M Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 1200V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Safety Capacitors 275V 0.022uF 20% LS=15.2mm | Rapid Electronics |
Cap, Sup, X2, Mp, 275Vac, Radial | Newark Electronics |
CAP, 0.022µF, 20%, PAPER, RADIAL | element14 |
Capacitor: paper | Transfer Multisort Elektronik |
MP Capacitor 22nF 275V RM15 | Schukat Electronic |
Capacitor Film X2 0.022uF 275VAC Paper | RS |
Safety Capacitor, 0.022 uF, 275 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.022 uF, 275 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PME271M522MR30?
Additional datasheets, footprints and schematics for PME271M522MR30 are listed on our Part Details page. You can also find images and similar parts to PME271M522MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271M522MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271M522MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271M522MR30 fall under?
The PME271M522MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271M522MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271M522MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271M522MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271M522MR30 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PME271M522MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271M522MR30 often in real-time on the comparison pages.
What if I can't find stock of PME271M522MR30?
You can fill out our help required form which you can use to request a quote for PME271M522MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.