Status: | Unknown |
---|---|
Series: | PME271E Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Suppression Class | X1 |
Product Range | PME271E Series |
Voltage Rating X | 300V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SUPPRESSION CAP, 0.22UF, CLASS X1, RAD | Farnell |
220Nf Ac 10V |Kemet PME271ED6220KR06 | Newark Electronics |
Where can I find additional details, specifications and documents for a PME271ED6220KR06?
Additional datasheets, footprints and schematics for PME271ED6220KR06 are listed on our Part Details page. You can also find images and similar parts to PME271ED6220KR06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271ED6220KR06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271ED6220KR06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271ED6220KR06 fall under?
The PME271ED6220KR06 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PME271ED6220KR06 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271ED6220KR06 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271ED6220KR06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271ED6220KR06 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PME271ED6220KR06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271ED6220KR06 often in real-time on the comparison pages.
What if I can't find stock of PME271ED6220KR06?
You can fill out our help required form which you can use to request a quote for PME271ED6220KR06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.