Status: | Unknown |
---|---|
Series: | PME264 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | PME264 Series |
Voltage Rating X | 660V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Film Capacitors 100NF AC 20V | Rapid Electronics |
100Nf Ac 20V |Kemet PME264NE6100MR06 | Newark Electronics |
Safety Capacitor, 0.1 uF, 660 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.1 uF, 660 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PME264NE6100MR06?
Additional datasheets, footprints and schematics for PME264NE6100MR06 are listed on our Part Details page. You can also find images and similar parts to PME264NE6100MR06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME264NE6100MR06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME264NE6100MR06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME264NE6100MR06 fall under?
The PME264NE6100MR06 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PME264NE6100MR06 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME264NE6100MR06 you can contact the distributor directly for product support, shipping queries etc.
Is the PME264NE6100MR06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME264NE6100MR06 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for PME264NE6100MR06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME264NE6100MR06 often in real-time on the comparison pages.
What if I can't find stock of PME264NE6100MR06?
You can fill out our help required form which you can use to request a quote for PME264NE6100MR06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.