Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | - |
Drain Source Voltage Vds | - |
On Resistance Rds(on) | - |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 556mW |
Transistor Case Style | WLCSP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET, N-CH, WLCSP-6 | element14 |
Pmcm650Cune/Nax000/None Rohs Compliant: Yes |Nexperia PMCM650CUNEZ | Newark Electronics |
PMCM650 Series 20 V 5.3 A Common Drain Dual N-Channel Trench MOSFET - WLCSP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a PMCM650CUNEZ?
Additional datasheets, footprints and schematics for PMCM650CUNEZ are listed on our Part Details page. You can also find images and similar parts to PMCM650CUNEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMCM650CUNEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMCM650CUNEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMCM650CUNEZ fall under?
The PMCM650CUNEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMCM650CUNEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMCM650CUNEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMCM650CUNEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMCM650CUNEZ have stock available?
Authorised distributors including Farnell, Chip One Stop, element14, Newark Electronics and Future Electronics have stock available or on a lead time for PMCM650CUNEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMCM650CUNEZ often in real-time on the comparison pages.
What if I can't find stock of PMCM650CUNEZ?
You can fill out our help required form which you can use to request a quote for PMCM650CUNEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.