Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -7.3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.022ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -600mV |
Power Dissipation Pd | 556mW |
Transistor Case Style | WLCSP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMCM6501UPE/NAX000/NONE | Avnet America |
MOSFET, P-CH, -20V, -7.3A, WLCSP | Farnell |
Where can I find additional details, specifications and documents for a PMCM6501UPEZ?
Additional datasheets, footprints and schematics for PMCM6501UPEZ are listed on our Part Details page. You can also find images and similar parts to PMCM6501UPEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMCM6501UPEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMCM6501UPEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMCM6501UPEZ fall under?
The PMCM6501UPEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMCM6501UPEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMCM6501UPEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMCM6501UPEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMCM6501UPEZ have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for PMCM6501UPEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMCM6501UPEZ often in real-time on the comparison pages.
What if I can't find stock of PMCM6501UPEZ?
You can fill out our help required form which you can use to request a quote for PMCM6501UPEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.