Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.2A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.065ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -600mV |
Power Dissipation Pd | 400mW |
Transistor Case Style | WLCSP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, -20V, -4.2A, Wlcsp | Newark Electronics |
MOSFET NAX000 | Future Electronics |
Trans MOSFET P-CH 20V 4.2A 4-Pin WLCSP T/R | Avnet America |
MOSFET, P-CH, -20V, -4.2A, WLCSP | element14 |
Where can I find additional details, specifications and documents for a PMCM4402UPEZ?
Additional datasheets, footprints and schematics for PMCM4402UPEZ are listed on our Part Details page. You can also find images and similar parts to PMCM4402UPEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMCM4402UPEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMCM4402UPEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMCM4402UPEZ fall under?
The PMCM4402UPEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMCM4402UPEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMCM4402UPEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMCM4402UPEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMCM4402UPEZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PMCM4402UPEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMCM4402UPEZ often in real-time on the comparison pages.
What if I can't find stock of PMCM4402UPEZ?
You can fill out our help required form which you can use to request a quote for PMCM4402UPEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.