Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Farnell
from US$0.11
|
1,233,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.7A |
Drain Source Voltage Vds | 12V |
On Resistance Rds(on) | 0.036ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 600mV |
Power Dissipation Pd | 400mW |
Transistor Case Style | WLCSP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET N-Ch 12V 6A WLCSP4 | RS |
Mosfet, N-Ch, 12V, 4.7A, Wlcsp-4 | Newark Electronics |
PMCM4401VNE -12V 4.7A N-channel Trench MOSFET WLCSP4 | Future Electronics |
Trans MOSFET N-CH 12V 6A 4-Pin WLCSP | Avnet America |
MOSFET, N-CH, 12V, 4.7A, WLCSP-4 | element14 |
Where can I find additional details, specifications and documents for a PMCM4401VNEAZ?
Additional datasheets, footprints and schematics for PMCM4401VNEAZ are listed on our Part Details page. You can also find images and similar parts to PMCM4401VNEAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMCM4401VNEAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMCM4401VNEAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMCM4401VNEAZ fall under?
The PMCM4401VNEAZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMCM4401VNEAZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMCM4401VNEAZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMCM4401VNEAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMCM4401VNEAZ have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for PMCM4401VNEAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMCM4401VNEAZ often in real-time on the comparison pages.
What if I can't find stock of PMCM4401VNEAZ?
You can fill out our help required form which you can use to request a quote for PMCM4401VNEAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.